Status: | Unknown |
---|---|
Series: | SD Series |
RoHS: | Compliant |
Humidity Range | 10% to 90% Relative Humidity |
---|---|
Accuracy % | 4% |
Product Range | SD Series |
RoHS Compliant | Yes |
Extech Instruments Data Logger, 2 Channels, SD Card, 20000000 Measurements | Distrelec |
Data Logger, Temp/Humidity, 1Ch, Lcd Rohs Compliant: Yes |Extech Instruments SD500 | Newark Electronics |
DATA LOGGER, TEMP/HUMIDITY, 1CH, LCD | element14 |
Where can I find additional details, specifications and documents for a SD500?
Additional datasheets, footprints and schematics for SD500 are listed on our Part Details page. You can also find images and similar parts to SD500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD500 fall under?
The SD500 is listed under Test & Measurement > Environmental & Mechanical Test > Humidity & Moisture > Humidity Meters / Hygrometers.
Can I view similar or alternative parts?
You can view similar parts to SD500 when available in the Humidity Meters / Hygrometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD500 you can contact the distributor directly for product support, shipping queries etc.
Is the SD500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD500 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SD500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD500 often in real-time on the comparison pages.
What if I can't find stock of SD500?
You can fill out our help required form which you can use to request a quote for SD500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.