Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0mA to 1mA |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 33mm |
External Length / Height | 45mm |
External Width | 45mm |
Meter Size/Dimensions | 45mm x 45mm x 33mm |
Panel Cutout Diameter | 37mm |
Pitch Spacing | 31mm |
Analogue Panel Meter, Moving Coil Type, Left Zero Hand, Dc Current, 0Ma To 1Ma Rohs Compliant: Yes |Multicomp SD38/0-1MA | Newark Electronics |
Where can I find additional details, specifications and documents for a SD38/0-1MA?
Additional datasheets, footprints and schematics for SD38/0-1MA are listed on our Part Details page. You can also find images and similar parts to SD38/0-1MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD38/0-1MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD38/0-1MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD38/0-1MA fall under?
The SD38/0-1MA is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SD38/0-1MA when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD38/0-1MA you can contact the distributor directly for product support, shipping queries etc.
Is the SD38/0-1MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD38/0-1MA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SD38/0-1MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD38/0-1MA often in real-time on the comparison pages.
What if I can't find stock of SD38/0-1MA?
You can fill out our help required form which you can use to request a quote for SD38/0-1MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.