Status: | Unknown |
---|---|
Series: | SD-350 Series |
RoHS: | Unknown |
Prices starting from US$91.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$94.06
|
No stock
|
Buy Now | |
Sager
from US$92.40
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.55
|
37
in stock
|
Buy Now | |
Schukat Electronic
from US$91.55
|
23
in stock
|
Buy Now | |
RS Americas
from US$110.18
|
18
in stock
|
Buy Now | |
Distrelec
from US$94.23
|
13
in stock
|
Buy Now | |
Jameco Electronics
from US$95.20
|
5
in stock
|
Buy Now | |
Conrad
from US$165.76
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$127.80
|
-
|
Buy Now | |
Future Electronics
from US$104.50
|
-
|
Buy Now | |
Avnet America
from US$127.84
|
-
|
Buy Now | |
element14
from US$99.49
|
-
|
Buy Now | |
TTI Europe
from US$105.62
|
-
|
Buy Now | |
Farnell
from US$106.88
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 350W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 14.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-350 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Isolated DC/DC Converters - Chassis Mount 24V 14.6A 350.4W 9.0A/48V Input | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC-Conv 36-72V:24V 14,6A 350W | Schukat Electronic |
DC-DC Converter,24V,14.6A,36-72V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-350C-24 | RS Americas |
MEAN WELL DC/DC Converter, 36 ... 72V, 24V, 14.6A, 350.4W | Distrelec |
Mean Well SD-350C-24 DC/DC Power Supply Single Output 24 Volt 14.6A 350W 9-Pin | Jameco Electronics |
Enclosed case, screw terminals · Forced air cooling by built-in DC fan · Overload protection, pulsing hiccup shutdown, auto recovery · Wide input voltage range 2:1 · DC decoupling of input and output · Input/output insulation 1500V · Regulated output voltage · Short-circuit proof | Conrad |
DC-DC converter, 36-72Vin, 24Vdc 14.6A | RS |
Dc-Dc Converter, 24V, 14.6A | Newark Electronics |
SD-350 Series 350.4 W Single Output 24 V Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 14.6A 350.4W | Avnet America |
DC-DC CONVERTER, 24V, 14.6A | element14 |
36-72VDC O/P +24V14.6A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-350C-24?
Additional datasheets, footprints and schematics for SD-350C-24 are listed on our Part Details page. You can also find images and similar parts to SD-350C-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-350C-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-350C-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-350C-24 fall under?
The SD-350C-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-350C-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-350C-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-350C-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-350C-24 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Schukat Electronic, RS Americas and Distrelec have stock available or on a lead time for SD-350C-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-350C-24 often in real-time on the comparison pages.
What if I can't find stock of SD-350C-24?
You can fill out our help required form which you can use to request a quote for SD-350C-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.