Status: | Unknown |
---|---|
Series: | SD-350 Series |
RoHS: | Unknown |
Prices starting from US$91.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$127.84
|
1
in stock
|
Buy Now | |
Sager
from US$92.40
|
29
in stock
|
Buy Now | |
RS Americas
from US$101.15
|
22
in stock
|
Buy Now | |
Schukat Electronic
from US$91.56
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.56
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$127.80
|
-
|
Buy Now | |
Future Electronics
from US$104.50
|
-
|
Buy Now | |
Avnet America
from US$127.84
|
-
|
Buy Now | |
Jameco Electronics
from US$95.20
|
-
|
Buy Now | |
element14
from US$101.07
|
-
|
Buy Now | |
Distrelec
from US$94.24
|
-
|
Buy Now | |
TTI Europe
from US$105.63
|
-
|
Buy Now | |
Farnell
from US$105.90
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 350W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 7.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-350 Series |
Input Voltage DC Min | 19V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Isolated DC/DC Converters - Chassis Mount 350.4W 19-36Vin 48Vout 7.3A | Sager |
Power Supply, AC-DC, Enclosed, Single Output, 48V@7.3A, 350.4W, SD Series | MEAN WELL SD-350B-48 | RS Americas |
DC/DC-Conv 19-36V:48V 7,3A 350W | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC converter, 19-36Vin, 48Vdc 7.3A | RS |
Dc-Dc Converter, 48V, 7.3A | Newark Electronics |
SD-350 Series 350 W Single Output 48 V Low Cost DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 48V 7.3A 350.4W | Avnet America |
Mean Well SD-350B-48 DC/DC Power Supply Single Output 48 Volt 7.3A 350W 9-Pin | Jameco Electronics |
DC-DC CONVERTER, 48V, 7.3A | element14 |
MEAN WELL DC/DC Converter, 19 ... 36V, 48V, 7.3A, 350.4W | Distrelec |
19-36VDC O/P +48V7.3A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-350B-48?
Additional datasheets, footprints and schematics for SD-350B-48 are listed on our Part Details page. You can also find images and similar parts to SD-350B-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-350B-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-350B-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-350B-48 fall under?
The SD-350B-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-350B-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-350B-48 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-350B-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-350B-48 have stock available?
Authorised distributors including Sager, RS Americas, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for SD-350B-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-350B-48 often in real-time on the comparison pages.
What if I can't find stock of SD-350B-48?
You can fill out our help required form which you can use to request a quote for SD-350B-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.