Status: | Unknown |
---|---|
Series: | SD-350 Series |
RoHS: | Unknown |
Prices starting from US$85.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$127.84
|
24
in stock
|
Buy Now | |
RS Americas
from US$101.15
|
79
in stock
|
Buy Now | |
Sager
from US$92.40
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.56
|
18
in stock
|
Buy Now | |
Distrelec
from US$94.24
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$91.56
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$85.70
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$127.80
|
-
|
Buy Now | |
Future Electronics
from US$104.50
|
-
|
Buy Now | |
Avnet America
from US$127.84
|
-
|
Buy Now | |
Jameco Electronics
from US$95.20
|
-
|
Buy Now | |
element14
from US$96.91
|
-
|
Buy Now | |
TTI Europe
from US$105.63
|
-
|
Buy Now | |
Farnell
from US$150.41
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 350W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 14.6A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-350 Series |
Input Voltage DC Min | 19V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
DC-DC Converter,24V,14.6A,19-36V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-350B-24 | RS Americas |
DC-DC converter, 19-36Vin, 24V 14.6A | RS |
Isolated DC/DC Converters - Chassis Mount 350.4W 19-36Vin 24Vout 14.6A | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
MEAN WELL DC/DC Converter, 19 ... 36V, 24V, 14.6A, 350.4W | Distrelec |
DC/DC-Conv 19-36V:24V 14,6A 350W | Schukat Electronic |
Dc-Dc Converter, 24V, 14.6A | Newark Electronics |
SD-350 Series 350.4 W Single Output 24 V Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 14.6A 350.4W | Avnet America |
Mean Well SD-350B-24 DC/DC Power Supply Single Output 24 Volt 14.6A 350W 9-Pin | Jameco Electronics |
DC-DC CONVERTER, 24V, 14.6A | element14 |
19-36VDC O/P +24V14.6A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-350B-24?
Additional datasheets, footprints and schematics for SD-350B-24 are listed on our Part Details page. You can also find images and similar parts to SD-350B-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-350B-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-350B-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-350B-24 fall under?
The SD-350B-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-350B-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-350B-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-350B-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-350B-24 have stock available?
Authorised distributors including RS Americas, RS, Sager, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for SD-350B-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-350B-24 often in real-time on the comparison pages.
What if I can't find stock of SD-350B-24?
You can fill out our help required form which you can use to request a quote for SD-350B-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.