Status: | Unknown |
---|---|
Series: | SD322 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Product Range | SD322 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
Rectifier Diode, Single, 40 V, 3 A, 500 Mv, 100 A, 125 C Rohs Compliant: Yes |Kyocera Avx SD3220S040S3R0 | Newark Electronics |
Diode Schottky 40V 3A 2-Pin Case 3220 | Avnet America |
DIODE, SCHOTTKY, 3A, 40V, D0-214AB | element14 |
3.0A 40V SKY 3220 | TTI Europe |
Where can I find additional details, specifications and documents for a SD3220S040S3R0?
Additional datasheets, footprints and schematics for SD3220S040S3R0 are listed on our Part Details page. You can also find images and similar parts to SD3220S040S3R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD3220S040S3R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD3220S040S3R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD3220S040S3R0 fall under?
The SD3220S040S3R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD3220S040S3R0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD3220S040S3R0 you can contact the distributor directly for product support, shipping queries etc.
Is the SD3220S040S3R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD3220S040S3R0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for SD3220S040S3R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD3220S040S3R0 often in real-time on the comparison pages.
What if I can't find stock of SD3220S040S3R0?
You can fill out our help required form which you can use to request a quote for SD3220S040S3R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.