Status: | Unknown |
---|---|
Series: | SD-25 Series |
RoHS: | Unknown |
Prices starting from US$8.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$31.10
|
7
in stock
|
Buy Now | |
Sager
from US$22.51
|
45
in stock
|
Buy Now | |
Schukat Electronic
from US$22.25
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.25
|
16
in stock
|
Buy Now | |
element14
from US$33.05
|
15
in stock
|
Buy Now | |
Farnell
from US$28.61
|
15
in stock
|
Buy Now | |
Distrelec
from US$22.91
|
12
in stock
|
Buy Now | |
Future Electronics
from US$25.50
|
-
|
Buy Now | |
Avnet America
from US$31.20
|
-
|
Buy Now | |
RS Americas
from US$26.59
|
-
|
Buy Now | |
Jameco Electronics
from US$23.20
|
-
|
Buy Now | |
TTI Europe
from US$25.81
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 25W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-25 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Isolated DC/DC Converters - Chassis Mount 25W 5V 5A Input 36-72VDC | Sager |
DC/DC-Conv 36-72V:5V 5,0A 25W | Schukat Electronic |
Dc-Dc Converter, 5V, 5A | Newark Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 5V, 5A | element14 |
MEAN WELL DC/DC Converter, 36 ... 72V, 5V, 5A, 25W | Distrelec |
DC-DC converter, 36-72Vin, 5Vdc 5A | RS |
SD-25 Series 5 V 25 W Single Output DC-DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 5A 25W | Avnet America |
Isolated DC-DC Converter, Vin 36 to 72 V dc, Vout 5V dc, I/O isolation 1500V ac | MEAN WELL SD-25C-5 | RS Americas |
PWR SPLY,DC/DC,25W,5V/5A VIN=36-72V,ENCLOSED | Jameco Electronics |
36-72VDC O/P +5V5A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-25C-5?
Additional datasheets, footprints and schematics for SD-25C-5 are listed on our Part Details page. You can also find images and similar parts to SD-25C-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-25C-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-25C-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-25C-5 fall under?
The SD-25C-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-25C-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-25C-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-25C-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-25C-5 have stock available?
Authorised distributors including Sager, Schukat Electronic, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SD-25C-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-25C-5 often in real-time on the comparison pages.
What if I can't find stock of SD-25C-5?
You can fill out our help required form which you can use to request a quote for SD-25C-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.