Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.46
|
810
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
501,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
105,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,705
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
810
in stock
|
Buy Now | |
element14
from US$0.34
|
810
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 5V |
Clamping Voltage Vc Max | 9.8V |
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Breakdown Voltage Max | 26.7V |
Peak Pulse Power Dissipation | 350W |
SD Series 44 V 350 W SMT Single Line TVS Diode for ESD Protection - SOD-323 | Future Electronics |
ESD Suppressor TVS 30KV 2-Pin SOD-323 T/R | Avnet America |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 350W, 24V, Sod-323 | Newark Electronics |
TVS DIODE, 350W, 24V, SOD-323 | element14 |
TVS, 24V, BI, SOD-323, 3K T&R | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SD24C.TCT?
Additional datasheets, footprints and schematics for SD24C.TCT are listed on our Part Details page. You can also find images and similar parts to SD24C.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD24C.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD24C.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD24C.TCT fall under?
The SD24C.TCT is listed under Semtech Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to SD24C.TCT when available in the Semtech Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD24C.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the SD24C.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD24C.TCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SD24C.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD24C.TCT often in real-time on the comparison pages.
What if I can't find stock of SD24C.TCT?
You can fill out our help required form which you can use to request a quote for SD24C.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.