Status: | Unknown |
---|---|
Series: | SD-200 Series |
RoHS: | Unknown |
Prices starting from US$76.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$85.39
|
4
in stock
|
Buy Now | |
Distrelec
from US$78.75
|
12
in stock
|
Buy Now | |
Sager
from US$77.28
|
12
in stock
|
Buy Now | |
Jameco Electronics
from US$79.60
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$106.89
|
-
|
Buy Now | |
Avnet America
from US$106.88
|
-
|
Buy Now | |
RS Americas
from US$82.94
|
-
|
Buy Now | |
element14
from US$90.12
|
-
|
Buy Now | |
Schukat Electronic
from US$76.58
|
-
|
Buy Now | |
TTI Europe
from US$88.24
|
-
|
Buy Now | |
Farnell
from US$91.21
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 200W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 16.7A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-200 Series |
Input Voltage DC Min | 72V |
Input Voltage DC Max | 144V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CB CE |
MEAN WELL DC/DC Converter, 72 ... 144V, 12V, 16.7A, 200.4W | Distrelec |
Isolated DC/DC Converters - Chassis Mount 200.4W 72-144Vin 12Vout 16.7A | Sager |
DC-DC converter, 72-144Vin, 12Vdc 16.7A | RS |
Mean Well SD-200D-12 DC DC Converter Single Out 12V 16.7A 200.4W Power Supply | Jameco Electronics |
Dc-Dc Converter, 12V, 16.7A | Newark Electronics |
Module DC-DC 1-OUT 12V 16.7A 200.4W | Avnet America |
DC-DC Converter,12V,16.7A,72-144V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-200D-12 | RS Americas |
DC-DC CONVERTER, 12V, 16.7A | element14 |
DC/DC-Conv 72-144V:12V 16,7A 200 | Schukat Electronic |
72-144VDC O/P +12V16.7A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-200D-12?
Additional datasheets, footprints and schematics for SD-200D-12 are listed on our Part Details page. You can also find images and similar parts to SD-200D-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-200D-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-200D-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-200D-12 fall under?
The SD-200D-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-200D-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-200D-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-200D-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-200D-12 have stock available?
Authorised distributors including Distrelec, Sager, RS, Jameco Electronics and Newark Electronics have stock available or on a lead time for SD-200D-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-200D-12 often in real-time on the comparison pages.
What if I can't find stock of SD-200D-12?
You can fill out our help required form which you can use to request a quote for SD-200D-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.