Status: | Unknown |
---|---|
Series: | SD-200 Series |
RoHS: | Unknown |
Prices starting from US$76.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$89.40
|
No stock
|
Buy Now | |
Jameco Electronics
from US$79.60
|
6
in stock
|
Buy Now | |
Distrelec
from US$82.37
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$96.56
|
-
|
Buy Now | |
Avnet America
from US$106.88
|
-
|
Buy Now | |
RS Americas
from US$86.63
|
-
|
Buy Now | |
element14
from US$90.56
|
-
|
Buy Now | |
Schukat Electronic
from US$76.58
|
-
|
Buy Now | |
TTI Europe
from US$88.24
|
-
|
Buy Now | |
Sager
from US$77.28
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 200W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 40A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-200 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
CONVERTER,DC-DC,200W,5V@40A 36-72VIN,ENCLOSED,CE | Jameco Electronics |
MEAN WELL DC/DC Converter, 36 ... 72V, 5V, 40A, 200W | Distrelec |
Dc-Dc Converter, 5V, 40A | Newark Electronics |
Module DC-DC 1-OUT 5V 40A 200W | Avnet America |
DC-DC Converter, Enclosed, 200W, 5V@40A, 36-72V In | MEAN WELL SD-200C-5 | RS Americas |
DC-DC CONVERTER, 5V, 40A | element14 |
DC/DC-Conv 36-72V:5V 40A 200W | Schukat Electronic |
36-72VDC O/P +5V40A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 200W 36-72Vin 5Vout 40A | Sager |
Where can I find additional details, specifications and documents for a SD-200C-5?
Additional datasheets, footprints and schematics for SD-200C-5 are listed on our Part Details page. You can also find images and similar parts to SD-200C-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-200C-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-200C-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-200C-5 fall under?
The SD-200C-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-200C-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-200C-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-200C-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-200C-5 have stock available?
Authorised distributors including Jameco Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SD-200C-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-200C-5 often in real-time on the comparison pages.
What if I can't find stock of SD-200C-5?
You can fill out our help required form which you can use to request a quote for SD-200C-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.