Status: | Unknown |
---|---|
Series: | SD-200 Series |
RoHS: | Unknown |
Prices starting from US$28.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.16
|
9
in stock
|
Buy Now | |
Jameco Electronics
from US$79.60
|
109
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.58
|
30
in stock
|
Buy Now | |
Distrelec
from US$78.75
|
26
in stock
|
Buy Now | |
Schukat Electronic
from US$76.58
|
24
in stock
|
Buy Now | |
Sager
from US$77.28
|
7
in stock
|
Buy Now | |
element14
from US$85.37
|
3
in stock
|
Buy Now | |
Farnell
from US$73.74
|
3
in stock
|
Buy Now | |
RS Americas
from US$93.99
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$28.65
|
1
in stock
|
Buy Now | |
Avnet America
from US$106.88
|
-
|
Buy Now | |
TTI Europe
from US$88.25
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 202W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 4.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-200 Series |
Input Voltage DC Min | 19V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Mean Well SD-200B-48 DC/DC Power Supply Single Output 48 Volt 4.2A 201.6W 9-Pin | Jameco Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
MEAN WELL DC/DC Converter, 19 ... 36V, 48V, 4.2A, 201.6W | Distrelec |
DC/DC-Conv 19-36V:48V 4,2A 201W | Schukat Electronic |
DC-DC converter, 19-36Vin, 48Vdc 4.2A | RS |
Isolated DC/DC Converters - Chassis Mount 48V 4.2A 201.6W 23-30VDC | Sager |
DC-DC CONVERTER, 48V, 4.2A | element14 |
DC-DC Converter, Isolated, Single Ouput, 48V@4.2A, 201.6W, SD-200 Series | MEAN WELL SD-200B-48 | RS Americas |
Dc-Dc Converter, 48V, 4.2A | Newark Electronics |
Module DC-DC 1-OUT 48V 4.2A 201.6W | Avnet America |
19-36VDC O/P +48V4.2A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-200B-48?
Additional datasheets, footprints and schematics for SD-200B-48 are listed on our Part Details page. You can also find images and similar parts to SD-200B-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-200B-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-200B-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-200B-48 fall under?
The SD-200B-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-200B-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-200B-48 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-200B-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-200B-48 have stock available?
Authorised distributors including Jameco Electronics, Transfer Multisort Elektronik, Distrelec, Schukat Electronic and RS have stock available or on a lead time for SD-200B-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-200B-48 often in real-time on the comparison pages.
What if I can't find stock of SD-200B-48?
You can fill out our help required form which you can use to request a quote for SD-200B-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.