Status: | Unknown |
---|---|
Series: | SD-200 Series |
RoHS: | Unknown |
Prices starting from US$76.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$107.16
|
4
in stock
|
Buy Now | |
Sager
from US$77.28
|
68
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$76.58
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$106.89
|
18
in stock
|
Buy Now | |
element14
from US$83.25
|
18
in stock
|
Buy Now | |
Farnell
from US$119.76
|
18
in stock
|
Buy Now | |
Distrelec
from US$78.75
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$76.58
|
5
in stock
|
Buy Now | |
RS Americas
from US$92.16
|
1
in stock
|
Buy Now | |
Jameco Electronics
from US$79.60
|
1
in stock
|
Buy Now | |
Future Electronics
from US$87.40
|
-
|
Buy Now | |
Avnet America
from US$106.88
|
-
|
Buy Now | |
TTI Europe
from US$88.25
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 202W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 8.4A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-200 Series |
Input Voltage DC Min | 19V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Isolated DC/DC Converters - Chassis Mount 201.6W 19-36Vin 24Vout 8.4A | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 24V, 8.4A | Newark Electronics |
DC-DC CONVERTER, 24V, 8.4A | element14 |
MEAN WELL DC/DC Converter, 19 ... 36V, 24V, 8.4A, 201.6W | Distrelec |
DC/DC-Conv 19-36V:24V 8,4A 201W | Schukat Electronic |
DC-DC converter, 19-36Vin, 24Vdc 8.4A | RS |
DC-DC Converter,24V,8.4A,19-36V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-200B-24 | RS Americas |
Mean Well SD-200B-24 DC/DC Power Supply Single Output 24 Volt 8.4A 201.6W 9-Pin | Jameco Electronics |
SD-200 Series 201.6 W Single Output 24 V Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 24V 8.4A 201.6W | Avnet America |
19-36VDC O/P +24V8.4A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-200B-24?
Additional datasheets, footprints and schematics for SD-200B-24 are listed on our Part Details page. You can also find images and similar parts to SD-200B-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-200B-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-200B-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-200B-24 fall under?
The SD-200B-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-200B-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-200B-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-200B-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-200B-24 have stock available?
Authorised distributors including Sager, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SD-200B-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-200B-24 often in real-time on the comparison pages.
What if I can't find stock of SD-200B-24?
You can fill out our help required form which you can use to request a quote for SD-200B-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.