Status: | Unknown |
---|---|
Series: | SD-15 Series |
RoHS: | Unknown |
Prices starting from US$11.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.54
|
8
in stock
|
Buy Now | |
Distrelec
from US$13.34
|
678
in stock
|
Buy Now | |
Jameco Electronics
from US$13.50
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$18.19
|
45
in stock
|
Buy Now | |
element14
from US$16.28
|
45
in stock
|
Buy Now | |
Farnell
from US$37.54
|
45
in stock
|
Buy Now | |
Schukat Electronic
from US$12.94
|
37
in stock
|
Buy Now | |
RS Americas
from US$16.44
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
10
in stock
|
Buy Now | |
Future Electronics
from US$14.80
|
-
|
Buy Now | |
Avnet America
from US$18.24
|
-
|
Buy Now | |
TTI Europe
from US$14.40
|
-
|
Buy Now | |
Sager
from US$13.10
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-15 Series |
Input Voltage DC Min | 36V |
Input Voltage DC Max | 72V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
MEAN WELL DC/DC Converter, 36 ... 72V, 5V, 3A, 15W | Distrelec |
PWR SPLY,DC-DC,15W,36-72VDC 5@3A,ENCL,CE | Jameco Electronics |
Dc-Dc Converter, 5V, 3A | Newark Electronics |
DC-DC CONVERTER, 5V, 3A | element14 |
DC/DC-Conv 36-72V:5V/3A | Schukat Electronic |
DC-DC Converter, Isolated Vin 36 to 72 V dc, Vout 5V dc, I/O isolation 2kV ac | MEAN WELL SD-15C-5 | RS Americas |
DC-DC converter, 36-72Vin, 5Vdc 3A | RS |
Isolated DC/DC Converters 15W 36-72Vin 5V/3A | Future Electronics |
Module DC-DC 1-OUT 5V 3A 15W | Avnet America |
O/P 5V/3A | TTI Europe |
Isolated DC/DC Converters - Chassis Mount 15W 36-72Vin 5V/3A | Sager |
Where can I find additional details, specifications and documents for a SD-15C-5?
Additional datasheets, footprints and schematics for SD-15C-5 are listed on our Part Details page. You can also find images and similar parts to SD-15C-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-15C-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-15C-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-15C-5 fall under?
The SD-15C-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-15C-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-15C-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-15C-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-15C-5 have stock available?
Authorised distributors including Distrelec, Jameco Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SD-15C-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-15C-5 often in real-time on the comparison pages.
What if I can't find stock of SD-15C-5?
You can fill out our help required form which you can use to request a quote for SD-15C-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.