Status: | Unknown |
---|---|
Series: | SD-15 Series |
RoHS: | Unknown |
Prices starting from US$12.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.35
|
43
in stock
|
Buy Now | |
TTI Europe
from US$13.64
|
2,769
in stock
|
Buy Now | |
Schukat Electronic
from US$12.94
|
1,378
in stock
|
Buy Now | |
Distrelec
from US$13.34
|
1,185
in stock
|
Buy Now | |
element14
from US$16.02
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$20.04
|
154
in stock
|
Buy Now | |
Farnell
from US$22.14
|
154
in stock
|
Buy Now | |
Conrad
from US$22.35
|
35
in stock
|
Buy Now | |
Jameco Electronics
from US$13.50
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.94
|
1
in stock
|
Buy Now | |
Avnet America
from US$18.24
|
-
|
Buy Now | |
Sager
from US$13.10
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-15 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
DC/DC 15W 5V 3A | TTI Europe |
DC/DC-Conv 18-36V:5V/3A | Schukat Electronic |
MEAN WELL DC/DC Converter, 18 ... 36V, 5V, 3A, 15W | Distrelec |
DC-DC CONVERTER, 5V, 3A | element14 |
Dc-Dc Converter, 5V, 3A | Newark Electronics |
DC-DC converter, 18-36Vin, 5Vdc 3A | RS |
Enclosed case, screw terminals · Overload protection, pulsing hiccup shutdown, auto recovery · Wide input voltage range 2:1 · DC decoupling of input and output · Input/output insulation 1000V · Regulated output voltage · Short-circuit proof | Conrad |
Mean Well SD-15B-5 DC/DC Power Supply Single Output 5 Volt 3A 15W 5-Pin | Jameco Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Module DC-DC 1-OUT 5V 3A 15W Chassis Mount | Avnet America |
Isolated DC/DC Converters - Chassis Mount 15W 18-36Vin 5V/3A | Sager |
Where can I find additional details, specifications and documents for a SD-15B-5?
Additional datasheets, footprints and schematics for SD-15B-5 are listed on our Part Details page. You can also find images and similar parts to SD-15B-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-15B-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-15B-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-15B-5 fall under?
The SD-15B-5 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-15B-5 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-15B-5 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-15B-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-15B-5 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Distrelec, element14 and Newark Electronics have stock available or on a lead time for SD-15B-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-15B-5 often in real-time on the comparison pages.
What if I can't find stock of SD-15B-5?
You can fill out our help required form which you can use to request a quote for SD-15B-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.