Status: | Unknown |
---|---|
Series: | SD-15 Series |
RoHS: | Unknown |
Prices starting from US$12.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.13
|
29
in stock
|
Buy Now | |
Schukat Electronic
from US$12.94
|
87
in stock
|
Buy Now | |
Sager
from US$13.10
|
69
in stock
|
Buy Now | |
RS Americas
from US$15.21
|
49
in stock
|
Buy Now | |
Distrelec
from US$13.34
|
25
in stock
|
Buy Now | |
Conrad
from US$24.38
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$18.54
|
4
in stock
|
Buy Now | |
element14
from US$17.82
|
4
in stock
|
Buy Now | |
Farnell
from US$19.89
|
4
in stock
|
Buy Now | |
Future Electronics
from US$14.80
|
-
|
Buy Now | |
Avnet America
from US$18.24
|
-
|
Buy Now | |
Jameco Electronics
from US$13.50
|
-
|
Buy Now | |
TTI Europe
from US$14.17
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-15 Series |
Input Voltage DC Min | 9.2V |
Input Voltage DC Max | 18V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
DC/DC-Conv 9,2-18V:12V/1,25A | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 15W 12V 1.25A Input 9.2-18VDC | Sager |
DC-DC Converter,12V,1.25A,9.2-18V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-15A-12 | RS Americas |
DC-DC converter, 9.2-18Vin, 12Vdc 1.25A | RS |
MEAN WELL DC/DC Converter, 9.2 ... 18V, 12V, 1.25A, 15W | Distrelec |
Enclosed case, screw terminals · Overload protection, pulsing hiccup shutdown, auto recovery · Wide input voltage range 2:1 · DC decoupling of input and output · Input/output insulation 1000V · Regulated output voltage · Short-circuit proof | Conrad |
Dc-Dc Converter, 12V, 1.25A | Newark Electronics |
DC-DC CONVERTER, 12V, 1.25A | element14 |
SD Series 15W 12V 1.25A Input 9.2-18VDC Isolated DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 1.25A 15W | Avnet America |
Mean Well SD-15A-12 15W ENCLOSED DC/DC CONVERTER | Jameco Electronics |
O/P 12V/1.25A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-15A-12?
Additional datasheets, footprints and schematics for SD-15A-12 are listed on our Part Details page. You can also find images and similar parts to SD-15A-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-15A-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-15A-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-15A-12 fall under?
The SD-15A-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-15A-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-15A-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-15A-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-15A-12 have stock available?
Authorised distributors including Schukat Electronic, Sager, RS Americas, RS and Distrelec have stock available or on a lead time for SD-15A-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-15A-12 often in real-time on the comparison pages.
What if I can't find stock of SD-15A-12?
You can fill out our help required form which you can use to request a quote for SD-15A-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.