Status: | Unknown |
---|---|
Series: | SD-150 Series |
RoHS: | Unknown |
Prices starting from US$40.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.93
|
2
in stock
|
Buy Now | |
Distrelec
from US$47.11
|
53
in stock
|
Buy Now | |
Schukat Electronic
from US$45.77
|
25
in stock
|
Buy Now | |
Sager
from US$46.20
|
16
in stock
|
Buy Now | |
RS Americas
from US$50.37
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$40.50
|
10
in stock
|
Buy Now | |
Jameco Electronics
from US$47.60
|
2
in stock
|
Buy Now | |
element14
from US$67.67
|
2
in stock
|
Buy Now | |
Farnell
from US$63.50
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$63.90
|
-
|
Buy Now | |
Avnet America
from US$63.84
|
-
|
Buy Now | |
TTI Europe
from US$49.66
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 151W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 6.3A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-150 Series |
Input Voltage DC Min | 72V |
Input Voltage DC Max | 144V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CB CE |
MEAN WELL DC/DC Converter, 72 ... 144V, 24V, 6.3A, 151.2W | Distrelec |
DC/DC-Conv 72-144V:24V 6,3A 151W | Schukat Electronic |
Isolated DC/DC Converters - Chassis Mount 151.2W 24V 6.3A 72-144VDCor85-132VAC | Sager |
DC-DC Converter,24V,6.3A,72-144V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-150D-24 | RS Americas |
DC-DC converter, 72-144Vin, 24Vdc 6.3A | RS |
Mean Well SD-150D-24 DC/DC Power Supply Single Output 24 Volt 6.3A 151.2W 7-Pin | Jameco Electronics |
DC-DC CONVERTER, 24V, 6.3A | element14 |
Dc-Dc Converter, 24V, 6.3A | Newark Electronics |
Module DC-DC 1-OUT 24V 6.3A 151.2W | Avnet America |
DC/DC 151.2W 24V 6.3A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-150D-24?
Additional datasheets, footprints and schematics for SD-150D-24 are listed on our Part Details page. You can also find images and similar parts to SD-150D-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-150D-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-150D-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-150D-24 fall under?
The SD-150D-24 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-150D-24 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-150D-24 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-150D-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-150D-24 have stock available?
Authorised distributors including Distrelec, Schukat Electronic, Sager, RS Americas and Chip One Stop have stock available or on a lead time for SD-150D-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-150D-24 often in real-time on the comparison pages.
What if I can't find stock of SD-150D-24?
You can fill out our help required form which you can use to request a quote for SD-150D-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.