Status: | Unknown |
---|---|
Series: | SD-150 Series |
RoHS: | Unknown |
Prices starting from US$45.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.93
|
1
in stock
|
Buy Now | |
Sager
from US$46.20
|
129
in stock
|
Buy Now | |
Schukat Electronic
from US$45.78
|
50
in stock
|
Buy Now | |
Jameco Electronics
from US$47.60
|
34
in stock
|
Buy Now | |
element14
from US$65.26
|
15
in stock
|
Buy Now | |
Farnell
from US$61.24
|
15
in stock
|
Buy Now | |
RS Americas
from US$51.38
|
9
in stock
|
Buy Now | |
Distrelec
from US$47.12
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.78
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$63.90
|
-
|
Buy Now | |
Future Electronics
from US$52.30
|
-
|
Buy Now | |
Avnet America
from US$63.84
|
-
|
Buy Now | |
TTI Europe
from US$49.66
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 150W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 12.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-150 Series |
Input Voltage DC Min | 19V |
Input Voltage DC Max | 36V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CE |
Isolated DC/DC Converters - Chassis Mount 150W 12V 12.5A Input 19-36VDC | Sager |
DC/DC-Conv 19-36V:12V 12,5A 150W | Schukat Electronic |
Mean Well SD-150B-12 DC/DC Power Supply Single Output 12 Volt 12.5A 150W 7-Pin | Jameco Electronics |
DC-DC CONVERTER, 12V, 12.5A | element14 |
DC-DC Converter,12V,12.5A,19-36V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-150B-12 | RS Americas |
MEAN WELL DC/DC Converter, 19 ... 36V, 12V, 12.5A, 150W | Distrelec |
DC-DC converter, 19-36Vin, 12Vdc 12.5A | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 12V, 12.5A | Newark Electronics |
150W 12V 12.5A Input 19-36VDC DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 12.5A 150W | Avnet America |
19-36VDC O/P +12V12.5A | TTI Europe |
Where can I find additional details, specifications and documents for a SD-150B-12?
Additional datasheets, footprints and schematics for SD-150B-12 are listed on our Part Details page. You can also find images and similar parts to SD-150B-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-150B-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-150B-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-150B-12 fall under?
The SD-150B-12 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-150B-12 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-150B-12 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-150B-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-150B-12 have stock available?
Authorised distributors including Sager, Schukat Electronic, Jameco Electronics, element14 and Farnell have stock available or on a lead time for SD-150B-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-150B-12 often in real-time on the comparison pages.
What if I can't find stock of SD-150B-12?
You can fill out our help required form which you can use to request a quote for SD-150B-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.