Status: | Unknown |
---|---|
Series: | SD120 Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
1
in stock
|
Buy Now | |
element14
from US$0.11
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 850mV |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 125°C |
Product Range | SD120 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Small Signal Schottky Diode, Single, 100 V, 1 A, 850 Mv, 20 A, 125 C Rohs Compliant: Yes |Kyocera Avx SD1206S100S1R0 | Newark Electronics |
DIODE, SCHOTTKY, 1A, 100V, SOD-123 | element14 |
SCHOTTKY 1A 100V 1206 (SOD123) | Rutronik |
SURFACE MNT DIODES/TRANSISTORS | Future Electronics |
Diode Schottky 100V 1A 2-Pin Case 1206 | Avnet America |
1.0A 100V SKY 1206 | TTI Europe |
Where can I find additional details, specifications and documents for a SD1206S100S1R0?
Additional datasheets, footprints and schematics for SD1206S100S1R0 are listed on our Part Details page. You can also find images and similar parts to SD1206S100S1R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD1206S100S1R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD1206S100S1R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD1206S100S1R0 fall under?
The SD1206S100S1R0 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD1206S100S1R0 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD1206S100S1R0 you can contact the distributor directly for product support, shipping queries etc.
Is the SD1206S100S1R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD1206S100S1R0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for SD1206S100S1R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD1206S100S1R0 often in real-time on the comparison pages.
What if I can't find stock of SD1206S100S1R0?
You can fill out our help required form which you can use to request a quote for SD1206S100S1R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.