Status: | Unknown |
---|---|
Series: | SD120 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 500mA |
Diode Configuration | Single |
Diode Case Style | SOD-123 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 480mV |
Forward Surge Current Ifsm Max | 15A |
Operating Temperature Max | 125°C |
Product Range | SD120 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
Operating Temperature Min | -55°C |
Semiconductor Technology | Si |
DIODE SCHOTTKY 40V 500MA 1206 | Future Electronics |
Diode Schottky 40V 0.5A 2-Pin Case 1206 | Avnet America |
.5A 40V SKY 1206 | TTI Europe |
DIODE, SCHOTTKY, 0.5A, 40V, SOD-123 | Farnell |
Where can I find additional details, specifications and documents for a SD1206S040S0R5?
Additional datasheets, footprints and schematics for SD1206S040S0R5 are listed on our Part Details page. You can also find images and similar parts to SD1206S040S0R5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD1206S040S0R5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD1206S040S0R5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD1206S040S0R5 fall under?
The SD1206S040S0R5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD1206S040S0R5 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD1206S040S0R5 you can contact the distributor directly for product support, shipping queries etc.
Is the SD1206S040S0R5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD1206S040S0R5 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SD1206S040S0R5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD1206S040S0R5 often in real-time on the comparison pages.
What if I can't find stock of SD1206S040S0R5?
You can fill out our help required form which you can use to request a quote for SD1206S040S0R5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.