Status: | Unknown |
---|---|
Series: | SD-1000 Series |
RoHS: | Unknown |
Prices starting from US$232.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$390.86
|
1
in stock
|
Buy Now | |
Schukat Electronic
from US$256.28
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$256.28
|
10
in stock
|
Buy Now | |
Jameco Electronics
from US$266.40
|
7
in stock
|
Buy Now | |
RS Americas
from US$313.52
|
4
in stock
|
Buy Now | |
Distrelec
from US$289.75
|
4
in stock
|
Buy Now | |
Sager
from US$258.72
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$431.75
|
-
|
Buy Now | |
element14
from US$301.08
|
-
|
Buy Now | |
TTI Europe
from US$278.24
|
-
|
Buy Now | |
Farnell
from US$232.30
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.08kW |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 21A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | SD-1000 Series |
Input Voltage DC Min | 72V |
Input Voltage DC Max | 144V |
DC / DC Converter Mounting | Panel |
DC / DC Converter Output Type | Fixed |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CB CE |
DC/DC-Conv 72-144V:48V 21A 1008W | Schukat Electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
CONVERTER,DC-DC,1KW,48V@21A ENCL,72-144VIN,12V@0.25A AUX | Jameco Electronics |
DC-DC Converter,48V,21A,72-144V In, Enclosed, Panel Mnt, Commercial, SD Series | MEAN WELL SD-1000H-48 | RS Americas |
MEAN WELL DC/DC Converter, 72 ... 144V, 48V, 21A, 1kW | Distrelec |
Isolated DC/DC Converters - Chassis Mount 1008W 48V 21A 72-144Vin | Sager |
DC-DC converter, 72-144Vin, 48Vdc 21A | RS |
Dc-Dc Converter, 48V, 21A | Newark Electronics |
DC-DC CONVERTER, 48V, 21A | element14 |
72-144VDC O/P +48V21A | TTI Europe |
Module DC-DC 1-OUT 48V 21A 1008W | Avnet America |
Where can I find additional details, specifications and documents for a SD-1000H-48?
Additional datasheets, footprints and schematics for SD-1000H-48 are listed on our Part Details page. You can also find images and similar parts to SD-1000H-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-1000H-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-1000H-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-1000H-48 fall under?
The SD-1000H-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SD-1000H-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-1000H-48 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-1000H-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-1000H-48 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Jameco Electronics, RS Americas and Distrelec have stock available or on a lead time for SD-1000H-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-1000H-48 often in real-time on the comparison pages.
What if I can't find stock of SD-1000H-48?
You can fill out our help required form which you can use to request a quote for SD-1000H-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.