Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.73
|
296
in stock
|
Buy Now | |
Newark Electronics
from US$7.82
|
900
in stock
|
Buy Now | |
Avnet America
from US$5.90
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$5.64
|
900
in stock
|
Buy Now | |
CoreStaff
from US$5.34
|
450
in stock
|
Buy Now | |
Future Electronics
from US$5.94
|
420
in stock
|
Buy Now | |
element14
from US$10.06
|
296
in stock
|
Buy Now | |
Rutronik
from US$11.76
|
-
|
Buy Now | |
Schukat Electronic
from US$9.27
|
-
|
Buy Now |
Low on-resistance |
Fast switching speed |
Fast reverse recovery |
Easy to parallel |
Simple to drive |
Pb-free lead plating ; RoHS compliant |
Drain-source Voltage[V] | 650 |
---|---|
Drain-source On-state Resistance(Typ.)[mΩ] | 80 |
Generation | 3rd Gen (Trench) |
Drain Current[A] | 30 |
Total Power Dissipation[W] | 134 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x21 (t=5.2) |
Data Sheet |
---|
SCT3080AL Data Sheet |
Application Note |
---|
5kW High-Efficiency Fan-less Inverter |
800V Three-Phase Output LLC DC/DC Resonant Converter |
Characteristics Data |
---|
ESD Data |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Mosfet Module Configuration:Single | Newark Electronics |
Trans MOSFET N 650V 30A 3-Pin TO-247N Tube | Avnet America |
SCT3080AL Series 650 V 30 A 104 mOhm N-Channel SiC Power Mosfet - TO-247N | Future Electronics |
MOSFET, N-CH, 650V, 30A, TO-247N | element14 |
SiC-N 650V 80mOhm 30A TO247N | Rutronik |
SiC-N-Ch 650V 30A 134W 0,104R TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a SCT3080ALGC11?
Additional datasheets, footprints and schematics for SCT3080ALGC11 are listed on our Part Details page. You can also find images and similar parts to SCT3080ALGC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT3080ALGC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT3080ALGC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT3080ALGC11 fall under?
The SCT3080ALGC11 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCT3080ALGC11 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT3080ALGC11 you can contact the distributor directly for product support, shipping queries etc.
Is the SCT3080ALGC11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCT3080ALGC11 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, CoreStaff and Future Electronics have stock available or on a lead time for SCT3080ALGC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT3080ALGC11 often in real-time on the comparison pages.
What if I can't find stock of SCT3080ALGC11?
You can fill out our help required form which you can use to request a quote for SCT3080ALGC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.