Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$17.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$35.79
|
48
in stock
|
Buy Now | |
Avnet America
from US$32.23
|
480
in stock
|
Buy Now | |
CoreStaff
from US$29.31
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$17.00
|
240
in stock
|
Buy Now | |
Future Electronics
from US$34.68
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$39.73
|
5
in stock
|
Buy Now | |
element14
from US$35.85
|
5
in stock
|
Buy Now | |
Farnell
from US$28.36
|
5
in stock
|
Buy Now |
Low on-resistance |
Fast switching speed |
Fast reverse recovery |
Easy to parallel |
Simple to drive |
Pb-free lead plating; RoHS compliant |
High efficiency 4pin package |
Evaluation board 'P02SCT3040KR-EVK-001' |
Drain-source Voltage[V] | 650 |
---|---|
Drain-source On-state Resistance(Typ.)[mΩ] | 30 |
Generation | 3rd Gen (Trench) |
Drain Current[A] | 70 |
Total Power Dissipation[W] | 262 |
Junction Temperature(Max.)[°C] | 175 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 175 |
Package Size [mm] | 16x23.45 (t=5.2) |
Data Sheet |
---|
SCT3030AR Data Sheet |
Application Note |
---|
5kW High-Efficiency Fan-less Inverter |
800V Three-Phase Output LLC DC/DC Resonant Converter |
Package Information |
---|
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
About Flammability of Materials |
Compliance of the ELV directive |
Report of SVHC under REACH Regulation |
Export Information |
---|
About Export Administration Regulations (EAR) |
Transistor MOSFET N-CH 650V 70A 4-Pin TO-247 Tube | Avnet America |
N-Channel 650 V 30 mOhm 70 A 262 W Through Hole SiC Power Mosfet - TO-247-4L | Future Electronics |
650V N-ch SiC Trench MOSFET in 4pin Pack | RS |
Mosfet, N-Ch, 650V, 70A, 175Deg C, 262W Rohs Compliant: Yes |Rohm SCT3030ARC14 | Newark Electronics |
MOSFET, N-CH, 650V, 70A, 175DEG C, 262W | element14 |
Where can I find additional details, specifications and documents for a SCT3030ARC14?
Additional datasheets, footprints and schematics for SCT3030ARC14 are listed on our Part Details page. You can also find images and similar parts to SCT3030ARC14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCT3030ARC14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCT3030ARC14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCT3030ARC14 fall under?
The SCT3030ARC14 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCT3030ARC14 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCT3030ARC14 you can contact the distributor directly for product support, shipping queries etc.
Is the SCT3030ARC14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for SCT3030ARC14 have stock available?
Authorised distributors including Avnet America, CoreStaff, Chip One Stop, Future Electronics and RS have stock available or on a lead time for SCT3030ARC14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCT3030ARC14 often in real-time on the comparison pages.
What if I can't find stock of SCT3030ARC14?
You can fill out our help required form which you can use to request a quote for SCT3030ARC14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.