SCR47-350-1R6C016J KEMET Parts by KEMET

COMMON MODE CHOKE 1.6MH 35A RAD LEAD

Status: Unknown
Series: SCR47 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.15

Distributor Stock
Logo for Farnell
Farnell
from US$13.00
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.09
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.86
-
Buy Now
Logo for element14
element14
from US$13.66
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$12.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 1.6mH
Rated Current 35A
Product Range SCR47 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 1.6Mh, 35A, Rad Lead | Newark Electronics
Choke, Common Mode, 1.6 mH, 35 A | Avnet America
AC Line Filter, CMC 1.6mH 35A 0.0035? TH | KEMET SCR47-350-1R6C016J | RS Americas
COMMON MODE CHOKE, 1.6MH, 35A, RAD LEAD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCR47-350-1R6C016J?

Additional datasheets, footprints and schematics for SCR47-350-1R6C016J are listed on our Part Details page. You can also find images and similar parts to SCR47-350-1R6C016J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCR47-350-1R6C016J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR47-350-1R6C016J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCR47-350-1R6C016J fall under?

The SCR47-350-1R6C016J is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCR47-350-1R6C016J when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCR47-350-1R6C016J you can contact the distributor directly for product support, shipping queries etc.

Is the SCR47-350-1R6C016J RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCR47-350-1R6C016J have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Avnet Asia have stock available or on a lead time for SCR47-350-1R6C016J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCR47-350-1R6C016J often in real-time on the comparison pages.

What if I can't find stock of SCR47-350-1R6C016J?

You can fill out our help required form which you can use to request a quote for SCR47-350-1R6C016J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay