SCR38-350-1R8B008JH KEMET Parts by KEMET

COMMON MODE CHOKE 850UH 35A RAD LEAD

Status: Unknown
Series: SCR38 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.04

Distributor Stock
Logo for Farnell
Farnell
from US$8.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.55
-
Buy Now
Logo for element14
element14
from US$8.04
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 850µH
Rated Current 35A
Product Range SCR38 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 850Uh, 35A, Rad Lead | Newark Electronics
COMMON MODE CHOKE, 850UH, 35A, RAD LEAD | element14
Choke, Common Mode, 850 uH, 35 A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCR38-350-1R8B008JH?

Additional datasheets, footprints and schematics for SCR38-350-1R8B008JH are listed on our Part Details page. You can also find images and similar parts to SCR38-350-1R8B008JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCR38-350-1R8B008JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR38-350-1R8B008JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCR38-350-1R8B008JH fall under?

The SCR38-350-1R8B008JH is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCR38-350-1R8B008JH when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCR38-350-1R8B008JH you can contact the distributor directly for product support, shipping queries etc.

Is the SCR38-350-1R8B008JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCR38-350-1R8B008JH have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for SCR38-350-1R8B008JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCR38-350-1R8B008JH often in real-time on the comparison pages.

What if I can't find stock of SCR38-350-1R8B008JH?

You can fill out our help required form which you can use to request a quote for SCR38-350-1R8B008JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay