SCR31B-105-1R4A055JH KEMET Parts by KEMET

COMMON MODE CHOKE 5.5MH 10.5A RAD

Status: Unknown
Series: SCR31 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.36

Distributor Stock
Logo for Farnell
Farnell
from US$6.03
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.36
40
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$6.06
-
Buy Now
Logo for element14
element14
from US$6.33
-
Buy Now

Specifications

Inductance 5.5mH
Rated Current 10.5A
Product Range SCR31 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 5.5Mh, 10.5A, Rad | Newark Electronics
AC Line Filter, CMC 5.5mH 10.5A 0.022? TH | KEMET SCR31B-105-1R4A055JH | RS Americas
COMMON MODE CHOKE, 5.5MH, 10.5A, RAD | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCR31B-105-1R4A055JH?

Additional datasheets, footprints and schematics for SCR31B-105-1R4A055JH are listed on our Part Details page. You can also find images and similar parts to SCR31B-105-1R4A055JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCR31B-105-1R4A055JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR31B-105-1R4A055JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCR31B-105-1R4A055JH fall under?

The SCR31B-105-1R4A055JH is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCR31B-105-1R4A055JH when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCR31B-105-1R4A055JH you can contact the distributor directly for product support, shipping queries etc.

Is the SCR31B-105-1R4A055JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCR31B-105-1R4A055JH have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SCR31B-105-1R4A055JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCR31B-105-1R4A055JH often in real-time on the comparison pages.

What if I can't find stock of SCR31B-105-1R4A055JH?

You can fill out our help required form which you can use to request a quote for SCR31B-105-1R4A055JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay