SCR25B-105-1R3A035JH KEMET Parts by KEMET

COMMON MODE CHOKE 3.5MH 10.5A RAD

Status: Unknown
Series: SCR25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.12

Distributor Stock
Logo for Farnell
Farnell
from US$4.12
77
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.68
77
in stock
Buy Now
Logo for element14
element14
from US$4.33
77
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.99
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$7.19
-
Buy Now

Specifications

Inductance 3.5mH
Rated Current 10.5A
Product Range SCR25 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 3.5Mh, 10.5A, Rad | Newark Electronics
COMMON MODE CHOKE, 3.5MH, 10.5A, RAD | element14
Common Mode Chokes/Filters 500V 10.5A 3.5mH | Rapid Electronics
Choke, Common Mode, 3.5 mH, 10.5 A | Avnet America
AC Line Filter, CMC 3.5mH 10.5A 0.017? TH | KEMET SCR25B-105-1R3A035JH | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCR25B-105-1R3A035JH?

Additional datasheets, footprints and schematics for SCR25B-105-1R3A035JH are listed on our Part Details page. You can also find images and similar parts to SCR25B-105-1R3A035JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCR25B-105-1R3A035JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR25B-105-1R3A035JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCR25B-105-1R3A035JH fall under?

The SCR25B-105-1R3A035JH is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCR25B-105-1R3A035JH when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCR25B-105-1R3A035JH you can contact the distributor directly for product support, shipping queries etc.

Is the SCR25B-105-1R3A035JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCR25B-105-1R3A035JH have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for SCR25B-105-1R3A035JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCR25B-105-1R3A035JH often in real-time on the comparison pages.

What if I can't find stock of SCR25B-105-1R3A035JH?

You can fill out our help required form which you can use to request a quote for SCR25B-105-1R3A035JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay