SCR22-100-1R3A015JH KEMET Parts by KEMET

COMMON MODE CHOKE 1.5MH 10A RAD LEAD

Status: Unknown
Series: SCR22 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Farnell
Farnell
from US$2.68
45
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.43
45
in stock
Buy Now
Logo for element14
element14
from US$3.19
45
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.23
-
Buy Now

Specifications

Inductance 1.5mH
Rated Current 10A
Product Range SCR22 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 1.5Mh, 10A, Rad Lead | Newark Electronics
COMMON MODE CHOKE, 1.5MH, 10A, RAD LEAD | element14
AC Line Filter, CMC 1.5mH 10A 0.012? TH | KEMET SCR22-100-1R3A015JH | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCR22-100-1R3A015JH?

Additional datasheets, footprints and schematics for SCR22-100-1R3A015JH are listed on our Part Details page. You can also find images and similar parts to SCR22-100-1R3A015JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCR22-100-1R3A015JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR22-100-1R3A015JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCR22-100-1R3A015JH fall under?

The SCR22-100-1R3A015JH is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCR22-100-1R3A015JH when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCR22-100-1R3A015JH you can contact the distributor directly for product support, shipping queries etc.

Is the SCR22-100-1R3A015JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCR22-100-1R3A015JH have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for SCR22-100-1R3A015JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCR22-100-1R3A015JH often in real-time on the comparison pages.

What if I can't find stock of SCR22-100-1R3A015JH?

You can fill out our help required form which you can use to request a quote for SCR22-100-1R3A015JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay