Status: | Unknown |
---|---|
Series: | SCR Series |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.38
|
172
in stock
|
Buy Now | |
element14
from US$2.83
|
172
in stock
|
Buy Now | |
Rapid Electronics
from US$5.92
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
26
in stock
|
Buy Now | |
Distrelec
from US$6.13
|
24
in stock
|
Buy Now | |
Avnet America
from US$4.39
|
-
|
Buy Now | |
RS Americas
from US$3.12
|
-
|
Buy Now |
Inductance | 1mH |
---|---|
Rated Current | 10A |
Product Range | SCR Series |
SVHC | No SVHC (15-Jan-2019) |
COMMON MODE CHOKE, 1MH, 10A, RAD LEAD | element14 |
Common Mode Chokes/Filters 250V 10A 1mH | Rapid Electronics |
Common Mode Choke, 1Mh, 10A, Rad Lead | Newark Electronics |
KEMET CMC 1MH 10A 2LN TH | Distrelec |
Choke, Common Mode, 1 mH, 10 A | Avnet America |
AC Line Filter, CMC 1mH 10A 0.096? TH | KEMET SCR-100-1R2A010JH | RS Americas |
Where can I find additional details, specifications and documents for a SCR-100-1R2A010JH?
Additional datasheets, footprints and schematics for SCR-100-1R2A010JH are listed on our Part Details page. You can also find images and similar parts to SCR-100-1R2A010JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCR-100-1R2A010JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR-100-1R2A010JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCR-100-1R2A010JH fall under?
The SCR-100-1R2A010JH is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCR-100-1R2A010JH when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCR-100-1R2A010JH you can contact the distributor directly for product support, shipping queries etc.
Is the SCR-100-1R2A010JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCR-100-1R2A010JH have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Newark Electronics and Distrelec have stock available or on a lead time for SCR-100-1R2A010JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCR-100-1R2A010JH often in real-time on the comparison pages.
What if I can't find stock of SCR-100-1R2A010JH?
You can fill out our help required form which you can use to request a quote for SCR-100-1R2A010JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.