SCR-080-1R1A020JH KEMET Parts by KEMET

COMMON MODE CHOKE 2MH 8A RAD LEAD

Status: Unknown
Series: SCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.12

Distributor Stock
Logo for Farnell
Farnell
from US$3.27
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.91
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.27
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.12
-
Buy Now
Logo for element14
element14
from US$3.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 2mH
Rated Current 8A
Product Range SCR Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Chokes/Filters 250V 8A 2mH | Rapid Electronics
Common Mode Choke, 2Mh, 8A, Rad Lead | Newark Electronics
Choke, Common Mode, 2 mH, 8 A | Avnet America
AC Line Filter, CMC 2mH 8A 0.0159? TH | KEMET SCR-080-1R1A020JH | RS Americas
COMMON MODE CHOKE, 2MH, 8A, RAD LEAD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCR-080-1R1A020JH?

Additional datasheets, footprints and schematics for SCR-080-1R1A020JH are listed on our Part Details page. You can also find images and similar parts to SCR-080-1R1A020JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCR-080-1R1A020JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR-080-1R1A020JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCR-080-1R1A020JH fall under?

The SCR-080-1R1A020JH is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCR-080-1R1A020JH when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCR-080-1R1A020JH you can contact the distributor directly for product support, shipping queries etc.

Is the SCR-080-1R1A020JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCR-080-1R1A020JH have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SCR-080-1R1A020JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCR-080-1R1A020JH often in real-time on the comparison pages.

What if I can't find stock of SCR-080-1R1A020JH?

You can fill out our help required form which you can use to request a quote for SCR-080-1R1A020JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay