SCR-020-0R55A250JH KEMET Parts by KEMET

COMMON MODE CHOKE 25MH 2A RAD LEAD

Status: Unknown
Series: SCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.46

Distributor Stock
Logo for Newark
Newark
from US$3.34
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.46
130
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.81
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.76
-
Buy Now
Logo for element14
element14
from US$3.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 25mH
Rated Current 2A
Product Range SCR Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 25Mh, 2A, Rad Lead | Newark Electronics
Choke, Common Mode, 25 mH, 2 A | Avnet America
AC Line Filter, CMC 25mH 2A 0.2? TH | KEMET SCR-020-0R55A250JH | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCR-020-0R55A250JH?

Additional datasheets, footprints and schematics for SCR-020-0R55A250JH are listed on our Part Details page. You can also find images and similar parts to SCR-020-0R55A250JH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCR-020-0R55A250JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCR-020-0R55A250JH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCR-020-0R55A250JH fall under?

The SCR-020-0R55A250JH is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCR-020-0R55A250JH when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCR-020-0R55A250JH you can contact the distributor directly for product support, shipping queries etc.

Is the SCR-020-0R55A250JH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCR-020-0R55A250JH have stock available?

Authorised distributors including CoreStaff, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for SCR-020-0R55A250JH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCR-020-0R55A250JH often in real-time on the comparison pages.

What if I can't find stock of SCR-020-0R55A250JH?

You can fill out our help required form which you can use to request a quote for SCR-020-0R55A250JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay