Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 1.2kV |
On Resistance Rds(on) | 0.08ohm |
Rds(on) Test Voltage Vgs | 18V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 179W |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
MOSFET, 1200V, 40A, SIC, TO-247 | element14 |
Mosfet, N Channel, 1.2Kv, 35A, 0R08, To-247-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a SCH2080KEC?
Additional datasheets, footprints and schematics for SCH2080KEC are listed on our Part Details page. You can also find images and similar parts to SCH2080KEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCH2080KEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCH2080KEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCH2080KEC fall under?
The SCH2080KEC is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SCH2080KEC when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCH2080KEC you can contact the distributor directly for product support, shipping queries etc.
Is the SCH2080KEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCH2080KEC have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for SCH2080KEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCH2080KEC often in real-time on the comparison pages.
What if I can't find stock of SCH2080KEC?
You can fill out our help required form which you can use to request a quote for SCH2080KEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.