Status: | Unknown |
---|---|
Series: | SCF Series |
RoHS: | Unknown |
Inductance | 20mH |
---|---|
Rated Current | 6A |
Product Range | SCF Series |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke, 20Mh, 6A, Rad Lead | Newark Electronics |
AC Line Filter, CMC 20mH 6A 0.026? TH | KEMET SCF25-06-2000 | RS Americas |
COMMON MODE CHOKE, 20MH, 6A, RAD LEAD | element14 |
Where can I find additional details, specifications and documents for a SCF25-06-2000?
Additional datasheets, footprints and schematics for SCF25-06-2000 are listed on our Part Details page. You can also find images and similar parts to SCF25-06-2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCF25-06-2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF25-06-2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCF25-06-2000 fall under?
The SCF25-06-2000 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCF25-06-2000 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCF25-06-2000 you can contact the distributor directly for product support, shipping queries etc.
Is the SCF25-06-2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCF25-06-2000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SCF25-06-2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCF25-06-2000 often in real-time on the comparison pages.
What if I can't find stock of SCF25-06-2000?
You can fill out our help required form which you can use to request a quote for SCF25-06-2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.