Status: | Unknown |
---|---|
Series: | SCF Series |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.15
|
415
in stock
|
Buy Now | |
CoreStaff
from US$4.14
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$4.77
|
-
|
Buy Now | |
Avnet America
from US$4.55
|
-
|
Buy Now | |
RS Americas
from US$5.92
|
-
|
Buy Now | |
element14
from US$4.19
|
-
|
Buy Now | |
Farnell
from US$3.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 11mH |
---|---|
Rated Current | 5A |
Product Range | SCF Series |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke THT AC 5A 11mH | RS |
Common Mode Choke, 11Mh, 5A, Rad Lead | Newark Electronics |
Choke, Common Mode, 11 mH, 5 A | Avnet America |
SC Through Hole Common mode filter, -25 - +50 degC, 5 A, 15 x 12 x 15mm | KEMET SCF20-05-1100 | RS Americas |
COMMON MODE CHOKE, 11MH, 5A, RAD LEAD | element14 |
Where can I find additional details, specifications and documents for a SCF20-05-1100?
Additional datasheets, footprints and schematics for SCF20-05-1100 are listed on our Part Details page. You can also find images and similar parts to SCF20-05-1100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCF20-05-1100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF20-05-1100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCF20-05-1100 fall under?
The SCF20-05-1100 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCF20-05-1100 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCF20-05-1100 you can contact the distributor directly for product support, shipping queries etc.
Is the SCF20-05-1100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCF20-05-1100 have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SCF20-05-1100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCF20-05-1100 often in real-time on the comparison pages.
What if I can't find stock of SCF20-05-1100?
You can fill out our help required form which you can use to request a quote for SCF20-05-1100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.