Status: | Unknown |
---|---|
Series: | SCF Series |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.87
|
3,245
in stock
|
Buy Now | |
Avnet America
from US$4.01
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
2,501
in stock
|
Buy Now | |
element14
from US$3.86
|
2,501
in stock
|
Buy Now | |
Farnell
from US$3.59
|
2,501
in stock
|
Buy Now | |
CoreStaff
from US$4.33
|
1,076
in stock
|
Buy Now | |
RS Americas
from US$3.90
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 3.5mH |
---|---|
Rated Current | 5A |
Product Range | SCF Series |
SVHC | No SVHC (15-Jan-2019) |
Choke, Common Mode, 3.5 mH, 5 A | Avnet America |
Common Mode Choke THT AC 5A 3.5mH | RS |
Common Mode Choke, 3.5Mh, 5A, Rad Lead | Newark Electronics |
COMMON MODE CHOKE, 3.5MH, 5A, RAD LEAD | element14 |
SC Through Hole Common mode filter, -25 - +65 degC, 5 A, 15 x 12 x 15mm | KEMET SCF-05-350 | RS Americas |
Where can I find additional details, specifications and documents for a SCF-05-350?
Additional datasheets, footprints and schematics for SCF-05-350 are listed on our Part Details page. You can also find images and similar parts to SCF-05-350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCF-05-350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF-05-350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCF-05-350 fall under?
The SCF-05-350 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCF-05-350 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCF-05-350 you can contact the distributor directly for product support, shipping queries etc.
Is the SCF-05-350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCF-05-350 have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCF-05-350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCF-05-350 often in real-time on the comparison pages.
What if I can't find stock of SCF-05-350?
You can fill out our help required form which you can use to request a quote for SCF-05-350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.