SCF-03-650 KEMET Parts by KEMET

COMMON MODE CHOKE 6.5MH 3A RAD LEAD

Status: Unknown
Series: SCF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for Farnell
Farnell
from US$3.72
2,426
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.97
2,498
in stock
Buy Now
Logo for element14
element14
from US$4.00
2,426
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.01
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 6.5mH
Rated Current 3A
Product Range SCF Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Common Mode Choke, 6.5Mh, 3A, Rad Lead | Newark Electronics
COMMON MODE CHOKE, 6.5MH, 3A, RAD LEAD | element14
Choke, Common Mode, 6.5 mH, 3 A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SCF-03-650?

Additional datasheets, footprints and schematics for SCF-03-650 are listed on our Part Details page. You can also find images and similar parts to SCF-03-650 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SCF-03-650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF-03-650 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SCF-03-650 fall under?

The SCF-03-650 is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to SCF-03-650 when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SCF-03-650 you can contact the distributor directly for product support, shipping queries etc.

Is the SCF-03-650 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SCF-03-650 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for SCF-03-650.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SCF-03-650 often in real-time on the comparison pages.

What if I can't find stock of SCF-03-650?

You can fill out our help required form which you can use to request a quote for SCF-03-650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay