Status: | Unknown |
---|---|
Series: | SCF Series |
RoHS: | Unknown |
Prices starting from US$3.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.50
|
221
in stock
|
Buy Now | |
CoreStaff
from US$3.10
|
1,300
in stock
|
Buy Now | |
Chip One Stop
from US$3.26
|
653
in stock
|
Buy Now | |
Newark Electronics
from US$4.07
|
221
in stock
|
Buy Now | |
element14
from US$3.76
|
221
in stock
|
Buy Now | |
Avnet America
from US$4.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 50mH |
---|---|
Rated Current | 1A |
Product Range | SCF Series |
SVHC | No SVHC (15-Jan-2019) |
Common Mode Choke, 50Mh, 1A, Rad Lead | Newark Electronics |
COMMON MODE CHOKE, 50MH, 1A, RAD LEAD | element14 |
Choke, Common Mode, 50 mH, 1 A | Avnet America |
Where can I find additional details, specifications and documents for a SCF-01-5000?
Additional datasheets, footprints and schematics for SCF-01-5000 are listed on our Part Details page. You can also find images and similar parts to SCF-01-5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SCF-01-5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SCF-01-5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SCF-01-5000 fall under?
The SCF-01-5000 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SCF-01-5000 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SCF-01-5000 you can contact the distributor directly for product support, shipping queries etc.
Is the SCF-01-5000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SCF-01-5000 have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SCF-01-5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SCF-01-5000 often in real-time on the comparison pages.
What if I can't find stock of SCF-01-5000?
You can fill out our help required form which you can use to request a quote for SCF-01-5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.