Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.77
|
204
in stock
|
Buy Now | |
Carlton-Bates
from US$19.28
|
300
in stock
|
Buy Now | |
RS Americas
from US$17.77
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$14.83
|
204
in stock
|
Buy Now | |
element14
from US$15.22
|
204
in stock
|
Buy Now | |
Sager
from US$14.31
|
126
in stock
|
Buy Now | |
Future Electronics
from US$28.46
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 16mA |
Sound Level SPL | 90dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
Alarm | RS Americas |
Transducer, Piezo, 2.9Khz, 90Dba, 28Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 90DBA, 28VDC | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 6-28VDC LOUD, CUL APPRVD | Sager |
SC Series ╪42.9 x 23.9 mm 80 dB 6 to 28VDC 2.9 KHz Pannel Mount Piezo Buzzer | Future Electronics |
Where can I find additional details, specifications and documents for a SC628NR?
Additional datasheets, footprints and schematics for SC628NR are listed on our Part Details page. You can also find images and similar parts to SC628NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628NR fall under?
The SC628NR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628NR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628NR you can contact the distributor directly for product support, shipping queries etc.
Is the SC628NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628NR have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC628NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628NR often in real-time on the comparison pages.
What if I can't find stock of SC628NR?
You can fill out our help required form which you can use to request a quote for SC628NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.