Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6VDC |
Supply Voltage Max | 28VDC |
Operating Current Max | 23mA |
Sound Level SPL | 90dBA |
Resonant Frequency | 2.9kHz |
RoHS Compliant | Yes |
Transducer, Alarm, 2.9Khz, 80-90Dba, 28V | Newark Electronics |
AUDIO SIGNAL 6-28VDC 80-95 DB PNL MNT CONSTANT WITH FLAT BLADE TERMINALS | Mallory Sonalert SC628N-BTR | RS Americas |
84X0863 | element14 |
Piezo Buzzers & Audio Indicators Classic Sonalert w/ Flat Blade terminals | Sager |
Where can I find additional details, specifications and documents for a SC628N-BTR?
Additional datasheets, footprints and schematics for SC628N-BTR are listed on our Part Details page. You can also find images and similar parts to SC628N-BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628N-BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628N-BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628N-BTR fall under?
The SC628N-BTR is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628N-BTR when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628N-BTR you can contact the distributor directly for product support, shipping queries etc.
Is the SC628N-BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SC628N-BTR have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for SC628N-BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628N-BTR often in real-time on the comparison pages.
What if I can't find stock of SC628N-BTR?
You can fill out our help required form which you can use to request a quote for SC628N-BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.