Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$45.91
|
24
in stock
|
Buy Now | |
RS Americas
from US$46.93
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$43.35
|
24
in stock
|
Buy Now | |
element14
from US$44.03
|
24
in stock
|
Buy Now | |
Sager
from US$39.66
|
16
in stock
|
Buy Now | |
Future Electronics
from US$72.60
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$90.42
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 16mA |
Sound Level SPL | 90dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Buzzers, Alarm, Military, 6-28VDC, 85-95dBA, 2.9 kHz, Panel, Screws, SC Series | Mallory Sonalert SC628MN | RS Americas |
Transducer, Piezo, 2.9Khz, 90Dba, 28Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 90DBA, 28VDC | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 6-28VDC MIL/RUGGED, LOUD | Sager |
SC628 Series 6 to 28 V 2900 Hz â–’ 500 Hz Loud Panel Buzzer | Future Electronics |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
Where can I find additional details, specifications and documents for a SC628MN?
Additional datasheets, footprints and schematics for SC628MN are listed on our Part Details page. You can also find images and similar parts to SC628MN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628MN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628MN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628MN fall under?
The SC628MN is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628MN when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628MN you can contact the distributor directly for product support, shipping queries etc.
Is the SC628MN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628MN have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SC628MN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628MN often in real-time on the comparison pages.
What if I can't find stock of SC628MN?
You can fill out our help required form which you can use to request a quote for SC628MN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.