Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous, Slow Pulse |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 27mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 2.9kHz |
RoHS Compliant | No |
Alarm | RS Americas |
Transducer, Piezo, 2.9Khz, 80Dba, 28Vdc | Newark Electronics |
Piezo Buzzers & Audio Indicators CONSTANT/SLOW PULSE 6-28VDC, 2 NEG TERMS | Sager |
Where can I find additional details, specifications and documents for a SC628JU-1?
Additional datasheets, footprints and schematics for SC628JU-1 are listed on our Part Details page. You can also find images and similar parts to SC628JU-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628JU-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628JU-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628JU-1 fall under?
The SC628JU-1 is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628JU-1 when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628JU-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SC628JU-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628JU-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for SC628JU-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628JU-1 often in real-time on the comparison pages.
What if I can't find stock of SC628JU-1?
You can fill out our help required form which you can use to request a quote for SC628JU-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.