Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 11mA |
Sound Level SPL | 75dBA |
Resonant Frequency | 1.9kHz |
Product Range | - |
Transducer, Piezo, 1.9Khz, 75Dba, 28Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 1.9KHZ, 75DBA, 28VDC | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 6-28VDC 1900HZ, SOFT | Sager |
Where can I find additional details, specifications and documents for a SC628E?
Additional datasheets, footprints and schematics for SC628E are listed on our Part Details page. You can also find images and similar parts to SC628E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628E fall under?
The SC628E is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628E when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628E you can contact the distributor directly for product support, shipping queries etc.
Is the SC628E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SC628E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628E often in real-time on the comparison pages.
What if I can't find stock of SC628E?
You can fill out our help required form which you can use to request a quote for SC628E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.