Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.77
|
No stock
|
Buy Now | |
Carlton-Bates
from US$37.77
|
35
in stock
|
Buy Now | |
RS Americas
from US$47.38
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$28.43
|
-
|
Buy Now | |
Future Electronics
from US$47.54
|
-
|
Buy Now | |
element14
from US$28.90
|
-
|
Buy Now | |
Sager
from US$45.78
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Fast Pulse |
Supply Voltage Min | 6V |
Supply Voltage Max | 28V |
Operating Current Max | 23mA |
Sound Level SPL | 75dBA |
Resonant Frequency | 1.9kHz |
Product Range | - |
Single Tone Signal 1900 Hz Fast Pulse | Carlton-Bates |
Alarm | RS Americas |
Transducer, Piezo, 1.9Khz, 75Dba, 28Vdc | Newark Electronics |
Fast Pulse 6-28 Vdc 1900 Hz â–’300 Hz 75 dB Max Sonalert | Future Electronics |
TRANSDUCER, PIEZO, 1.9KHZ, 75DBA, 28VDC | element14 |
Piezo Buzzers & Audio Indicators FAST PULSE, 6-28VDC 1900HZ, CUL APPRVD | Sager |
Where can I find additional details, specifications and documents for a SC628DPR?
Additional datasheets, footprints and schematics for SC628DPR are listed on our Part Details page. You can also find images and similar parts to SC628DPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC628DPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC628DPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC628DPR fall under?
The SC628DPR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC628DPR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC628DPR you can contact the distributor directly for product support, shipping queries etc.
Is the SC628DPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC628DPR have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for SC628DPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC628DPR often in real-time on the comparison pages.
What if I can't find stock of SC628DPR?
You can fill out our help required form which you can use to request a quote for SC628DPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.