Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.90
|
38
in stock
|
Buy Now | |
RS Americas
from US$23.00
|
876
in stock
|
Buy Now | |
Carlton-Bates
from US$23.68
|
61
in stock
|
Buy Now | |
Sager
from US$16.25
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$19.49
|
38
in stock
|
Buy Now | |
element14
from US$19.65
|
38
in stock
|
Buy Now | |
Future Electronics
from US$32.32
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 6V |
Supply Voltage Max | 16V |
Operating Current Max | 22mA |
Sound Level SPL | 95dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Alarm, 6 To 16 Vdc, Panel, 2900 Hz + 500 Hz, Nylon, 1.687 In., | Mallory Sonalert SC616NR | RS Americas |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
Piezo Buzzers & Audio Indicators CONSTANT, 6-16VDC XLOUD, CUL APPRVD | Sager |
Transducer, Piezo, 2.9Khz, 95Dba, 16Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 16VDC | element14 |
SC616NR Series 16 V 80 dB 2.9 kHz Panel Mount Piezo Buzzer | Future Electronics |
Where can I find additional details, specifications and documents for a SC616NR?
Additional datasheets, footprints and schematics for SC616NR are listed on our Part Details page. You can also find images and similar parts to SC616NR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC616NR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC616NR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC616NR fall under?
The SC616NR is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC616NR when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC616NR you can contact the distributor directly for product support, shipping queries etc.
Is the SC616NR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC616NR have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Sager, Newark Electronics and element14 have stock available or on a lead time for SC616NR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC616NR often in real-time on the comparison pages.
What if I can't find stock of SC616NR?
You can fill out our help required form which you can use to request a quote for SC616NR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.