Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1Outputs |
---|---|
No. of Pins | 24Pins |
Output Current | 3A |
RoHS Compliant | Yes |
POWER SUPPLY, DDR 1, 2, 3 MEM, SMD | Farnell |
Ddr Termination Regulator, 3A, Mlpq-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a SC486IMLTRT?
Additional datasheets, footprints and schematics for SC486IMLTRT are listed on our Part Details page. You can also find images and similar parts to SC486IMLTRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC486IMLTRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC486IMLTRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC486IMLTRT fall under?
The SC486IMLTRT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DDR Termination Regulators.
Can I view similar or alternative parts?
You can view similar parts to SC486IMLTRT when available in the DDR Termination Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC486IMLTRT you can contact the distributor directly for product support, shipping queries etc.
Is the SC486IMLTRT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SC486IMLTRT have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SC486IMLTRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC486IMLTRT often in real-time on the comparison pages.
What if I can't find stock of SC486IMLTRT?
You can fill out our help required form which you can use to request a quote for SC486IMLTRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.