Status: | Active |
---|---|
Series: | NCP431 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
10,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
10,975
in stock
|
Buy Now | |
element14
from US$0.31
|
10,975
in stock
|
Buy Now | |
Avnet Silica
-
|
84,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Low Minimum Operating Current: 40 uA, Typ @ 25C |
Voltage Reference Tolerance: 1%, Typ @ 25C |
Programmable Output Voltage to 36 V |
Low Dynamic Output Impedance, 0.22ohm Typical |
Temperature Compensated for Operation over Full Rated Operating Temperature Range |
Equivalent FullRange Temperature Coefficient of 50 ppm/C Typical |
NCP431 is pin compatible to the TL432 |
NCP432 is pin compatible to the TL431 |
Benefits |
---|
Reduced power consumption |
Accurate Reference Voltage |
Allows for use in a broad range of applications |
High and stable gain even at very low cathode current operation |
Accurate and reliable operation over the temperature range |
Accurate reference across temperature |
Easily upgrade performance with no board level change |
Alternate pin configuration |
Applications |
---|
Switchmode Power Supplies |
Adapters |
End Products |
---|
Instrumentation |
Flat TVs |
Description | NCP431 |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Adjustable |
V(BR) Typ (V) | 2.5 |
Tolerance (%) | 1 |
IQ Typ (mA) | 0.04 |
IR Min (mA) | 0.04 |
VF Max (V) | 36 |
TA Min (°C) | -40 |
TA Max (°C) | 125 |
Package Type | SOT-23-3 |
Voltage Reference, Shunt, Sot-23-3 | Newark Electronics |
VOLTAGE REFERENCE, SHUNT, SOT-23-3 | element14 |
V-Ref Precision Programmable 36V 3-Pin SOT-23 T/R | Avnet Silica |
SC431A Series 2.5 - 36 Vo 2.5 V Vref 100 mA Shunt Regulator Diode - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a SC431AVSNT1G?
Additional datasheets, footprints and schematics for SC431AVSNT1G are listed on our Part Details page. You can also find images and similar parts to SC431AVSNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC431AVSNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC431AVSNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC431AVSNT1G fall under?
The SC431AVSNT1G is listed under Power Management > Voltage References & Supervisors > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to SC431AVSNT1G when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC431AVSNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SC431AVSNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SC431AVSNT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for SC431AVSNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC431AVSNT1G often in real-time on the comparison pages.
What if I can't find stock of SC431AVSNT1G?
You can fill out our help required form which you can use to request a quote for SC431AVSNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.