Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Conditioner Input | Current Voltage |
---|---|
Signal Conditioner Output | Current |
No. of Output Channels | 1Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | 24VDC |
No. of Channels | 1 Channel |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | Isolated |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Converter: signal separator | Transfer Multisort Elektronik |
Loop Powered Isolator, Ma & V |Sensata/cynergy3 SC420TWHL | Newark Electronics |
I/O Modules SIGNAL COND | Sager |
Where can I find additional details, specifications and documents for a SC420TWHL?
Additional datasheets, footprints and schematics for SC420TWHL are listed on our Part Details page. You can also find images and similar parts to SC420TWHL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC420TWHL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC420TWHL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC420TWHL fall under?
The SC420TWHL is listed under Cynergy3 Parts.
Can I view similar or alternative parts?
You can view similar parts to SC420TWHL when available in the Cynergy3 Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC420TWHL you can contact the distributor directly for product support, shipping queries etc.
Is the SC420TWHL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC420TWHL have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for SC420TWHL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC420TWHL often in real-time on the comparison pages.
What if I can't find stock of SC420TWHL?
You can fill out our help required form which you can use to request a quote for SC420TWHL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.