Status: | Active |
---|---|
Series: | SC1905 |
RoHS: | Unknown |
RFin/RFout PA Linearizer SoC in Standard CMOS Fully Adaptive Correction |
Fully Adaptive Correction |
External Reference Clock Support: 10MHz, 13MHz, 15.36MHz, 19.2MHz, 20MHz, 26MHz, and 30.72MHz |
10MHz, 13MHz, 15.36MHz, 19.2MHz, 20MHz, 26MHz, and 30.72MHz |
Low Power Consumption: 1280mW |
Frequency Range: 698MHz to 3800MHz |
Input Signal Bandwidth: 5MHz to 100MHz |
Packaged in 9mm x 9mm QFN Package |
Operating Case Temperature: -40°C to +105°C |
Fully RoHS Compliant, Green Materials |
Ease of Use Integrated RFin/RFout Solution Reduced SW Development |
Integrated RFin/RFout Solution |
Reduced SW Development |
Reduces System Power Consumption and OPEX |
Reduces BOM Costs, Area, and Total Volume Smaller Power Supply, Heat Sink, and Enclosure Small Implementation Size (< 6.5cm2) |
Smaller Power Supply, Heat Sink, and Enclosure |
Small Implementation Size (< 6.5cm2) |
Frequency Range (MHz) | 698 to 3800 |
---|---|
Input Signal Bandwidth (MHz) (min) | 5 |
Input Signal Bandwidth (MHz) (max) | 100 |
PA Architecture | Class ABClosed LoopDohertyOpen Loop |
VSUPPLY (V) | 3.3, 1.8 |
Footprint (mm x mm) | 9.0 x 9.0 |
Package/Pins | SAWN QFN HYBRID/64 |
Oper. Temp. (°C) | -40 to +105 |
BudgetaryPrice (See Notes) | 80.72 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 698MHz |
---|---|
Frequency Max | 3.8GHz |
Gain | - |
Noise Figure Typ | - |
RF IC Case Style | QFN |
No. of Pins | 64Pins |
Supply Voltage Min | 3.1V |
Supply Voltage Max | 3.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
225MHz to 3800MHz RF Power Amp | Analog Devices |
Rf Amplifier, 3.8Ghz, -40 To 105Deg C | Newark Electronics |
RF AMPLIFIER, 3.8GHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a SC1905A-00A00 ?
Additional datasheets, footprints and schematics for SC1905A-00A00 are listed on our Part Details page. You can also find images and similar parts to SC1905A-00A00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC1905A-00A00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC1905A-00A00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC1905A-00A00 you can contact the distributor directly for product support, shipping queries etc.
Is the SC1905A-00A00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC1905A-00A00 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for SC1905A-00A00 .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC1905A-00A00 often in real-time on the comparison pages.
What if I can't find stock of SC1905A-00A00 ?
You can fill out our help required form which you can use to request a quote for SC1905A-00A00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.