Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.58
|
4,101
in stock
|
Buy Now | |
Future Electronics
from US$3.65
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$3.64
|
4,101
in stock
|
Buy Now | |
element14
from US$3.17
|
4,101
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
1,579
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No. of Channels | 2 Channel |
---|---|
Data Rate | 5Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 95°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
SC16IS752 Series I2C Bus / SPI Interface 5 Mbps Dual Channel UART - TSSOP-28 | Future Electronics |
Uart, 5Mbps, -40 To 95Deg C | Newark Electronics |
UART, 2-CH, 5MBPS, TSSOP-28 | element14 |
UART 2-CH 64Byte FIFO 2.5V/3.3V 28-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a SC16IS752IPW 128?
Additional datasheets, footprints and schematics for SC16IS752IPW 128 are listed on our Part Details page. You can also find images and similar parts to SC16IS752IPW 128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC16IS752IPW 128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC16IS752IPW 128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC16IS752IPW 128 fall under?
The SC16IS752IPW 128 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SC16IS752IPW 128 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC16IS752IPW 128 you can contact the distributor directly for product support, shipping queries etc.
Is the SC16IS752IPW 128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC16IS752IPW 128 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for SC16IS752IPW 128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC16IS752IPW 128 often in real-time on the comparison pages.
What if I can't find stock of SC16IS752IPW 128?
You can fill out our help required form which you can use to request a quote for SC16IS752IPW 128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.