Status: | Unknown |
---|---|
Series: | SC-JH Series |
RoHS: | Unknown |
Inductance | 2mH |
---|---|
Rated Current | 15A |
Product Range | SC-JH Series |
SVHC | No SVHC (15-Jan-2018) |
DC Current Max | 15A |
Common Mode Chokes/Filters 15amp 2mH | Rapid Electronics |
V Rohs Compliant: Yes |Kemet SC-15-20JH | Newark Electronics |
Choke, Common Mode, 2 mH, 15 A | Avnet America |
AC Line Filter, CMC 2mH,15A, 0.012ohm | KEMET SC-15-20JH | RS Americas |
COMMON MODE CHOKE, 0.002H, 15A | Farnell |
Where can I find additional details, specifications and documents for a SC-15-20JH?
Additional datasheets, footprints and schematics for SC-15-20JH are listed on our Part Details page. You can also find images and similar parts to SC-15-20JH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC-15-20JH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC-15-20JH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC-15-20JH fall under?
The SC-15-20JH is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SC-15-20JH when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC-15-20JH you can contact the distributor directly for product support, shipping queries etc.
Is the SC-15-20JH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC-15-20JH have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for SC-15-20JH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC-15-20JH often in real-time on the comparison pages.
What if I can't find stock of SC-15-20JH?
You can fill out our help required form which you can use to request a quote for SC-15-20JH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.