Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.58
|
22
in stock
|
Buy Now | |
RS Americas
from US$43.62
|
292
in stock
|
Buy Now | |
Sager
from US$26.54
|
67
in stock
|
Buy Now | |
Carlton-Bates
from US$35.55
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$41.70
|
22
in stock
|
Buy Now | |
element14
from US$32.09
|
22
in stock
|
Buy Now | |
Future Electronics
from US$52.78
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 30V |
Supply Voltage Max | 120V |
Operating Current Max | 19mA |
Sound Level SPL | 80dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
Alarm, 30 To 120 V Ac/Dc, 68 Db(A) (Min.) @ 2 Ft. And 30 V Ac/Dc, Panel, | Mallory Sonalert SC110R | RS Americas |
Piezo Buzzers & Audio Indicators CONSTANT, 30-120V MED, CUL APPRVD | Sager |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
Transducer, Piezo, 2.9Khz, 80Dba, 120V | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 80DBA, 120V | element14 |
Buzzer piezo 42.9mm panel mount | Future Electronics |
Where can I find additional details, specifications and documents for a SC110R?
Additional datasheets, footprints and schematics for SC110R are listed on our Part Details page. You can also find images and similar parts to SC110R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SC110R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SC110R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SC110R fall under?
The SC110R is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SC110R when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SC110R you can contact the distributor directly for product support, shipping queries etc.
Is the SC110R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SC110R have stock available?
Authorised distributors including RS Americas, Sager, Carlton-Bates, Newark Electronics and element14 have stock available or on a lead time for SC110R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SC110R often in real-time on the comparison pages.
What if I can't find stock of SC110R?
You can fill out our help required form which you can use to request a quote for SC110R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.